Altech Corp. Terminal Blocks 39.2209

Description
PCB Terminal Plug 9 Pole, Push-In, 3.81m
Request a Quote Datasheet
Description
PCB Terminal Plug 9 Pole, Push-In, 3.81m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2209 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2209
Terminal Blocks 39.2209
PCB Terminal Plug 9 Pole, Push-In, 3.81m

PCB Terminal Plug 9 Pole, Push-In, 3.81m

Buy Now
Pluggable Terminal Blocks - 39.2209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2209
Pluggable Terminal Blocks 39.2209
Pluggable Terminal Blocks PCB Terminal Plug 9 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 9 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2209 39.2209
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double Row Barrier Terminal Blocks - HD-20A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details
Connection Products - 1492-IFM40F-FS24-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details