Altech Corp. Terminal Blocks 39.2208

Description
PCB Terminal Plug 8 Pole, Push-In, 3.81m
Request a Quote Datasheet
Description
PCB Terminal Plug 8 Pole, Push-In, 3.81m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2208 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2208
Terminal Blocks 39.2208
PCB Terminal Plug 8 Pole, Push-In, 3.81m

PCB Terminal Plug 8 Pole, Push-In, 3.81m

Buy Now
Pluggable Terminal Blocks - 39.2208 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2208
Pluggable Terminal Blocks 39.2208
Pluggable Terminal Blocks PCB Terminal Plug 8 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 8 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2208 39.2208
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-343-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 937834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 9
View Details