Altech Corp. Terminal Blocks 39.1418

Description
PCB Terminal Plug 18 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Plug 18 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1418 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1418
Terminal Blocks 39.1418
PCB Terminal Plug 18 Pole, Push-In, 3.50

PCB Terminal Plug 18 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1418 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1418
Pluggable Terminal Blocks 39.1418
Pluggable Terminal Blocks PCB Terminal Plug 18 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 18 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1418 39.1418
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MTBXX008 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 21046281 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
Voltage Rating 125 volts
Current Rating 12 amps
View Details