Altech Corp. Terminal Blocks 39.1415

Description
PCB Terminal Plug 15 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Plug 15 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1415 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1415
Terminal Blocks 39.1415
PCB Terminal Plug 15 Pole, Push-In, 3.50

PCB Terminal Plug 15 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1415 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1415
Pluggable Terminal Blocks 39.1415
Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1415 39.1415
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - FTB-803-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details