Altech Corp. Terminal Blocks 39.1215

Description
PCB Terminal Plug 15 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Plug 15 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1215
Terminal Blocks 39.1215
PCB Terminal Plug 15 Pole, Push-In, 3.50

PCB Terminal Plug 15 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1215
Pluggable Terminal Blocks 39.1215
Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1215 39.1215
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Terminal Blk/Strip Wiring Dev - 943316 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details