Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 39.112

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 39.112 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
39.112
Metric Pin Spacing Front Wire Circuit Terminal Blocks 39.112
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 39.1120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1120
Terminal Blocks 39.1120
PCB Terminal Plug 20 Pole, Push-In, 3.50

PCB Terminal Plug 20 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1120
Pluggable Terminal Blocks 39.1120
Pluggable Terminal Blocks PCB Terminal Plug 20 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 20 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39.112 39.1120 39.1120
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Push-In
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 24 20
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.252 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.358 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - 30.252/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details