Altech Corp. Terminal Blocks 39.1118

Description
PCB Terminal Plug 18 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Plug 18 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1118 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1118
Terminal Blocks 39.1118
PCB Terminal Plug 18 Pole, Push-In, 3.50

PCB Terminal Plug 18 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1118
Pluggable Terminal Blocks 39.1118
Pluggable Terminal Blocks PCB Terminal Plug 18 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 18 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1118 39.1118
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-615-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers