Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 39.111

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 39.111 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
39.111
Metric Pin Spacing Front Wire Circuit Terminal Blocks 39.111
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 39.1110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1110
Terminal Blocks 39.1110
PCB Terminal Plug 10 Pole, Push-In, 3.50

PCB Terminal Plug 10 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1110
Pluggable Terminal Blocks 39.1110
Pluggable Terminal Blocks PCB Terminal Plug 10 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 10 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39.111 39.1110 39.1110
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Push-In
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 22 10
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.561 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.339 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers