Altech Corp. Terminal Blocks 39.1109

Description
PCB Terminal Plug 9 Pole, Push-In, 3.50m
Request a Quote Datasheet
Description
PCB Terminal Plug 9 Pole, Push-In, 3.50m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1109
Terminal Blocks 39.1109
PCB Terminal Plug 9 Pole, Push-In, 3.50m

PCB Terminal Plug 9 Pole, Push-In, 3.50m

Buy Now
Pluggable Terminal Blocks - 39.1109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1109
Pluggable Terminal Blocks 39.1109
Pluggable Terminal Blocks PCB Terminal Plug 9 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 9 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1109 39.1109
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0S5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details