Altech Corp. Terminal Blocks 39.1102

Description
PCB Terminal Plug 2 Pole, Push-In, 3.50m
Request a Quote Datasheet
Description
PCB Terminal Plug 2 Pole, Push-In, 3.50m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1102
Terminal Blocks 39.1102
PCB Terminal Plug 2 Pole, Push-In, 3.50m

PCB Terminal Plug 2 Pole, Push-In, 3.50m

Buy Now
Pluggable Terminal Blocks - 39.1102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1102
Pluggable Terminal Blocks 39.1102
Pluggable Terminal Blocks PCB Terminal Plug 2 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 2 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1102 39.1102
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175-5-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details