Altech Corp. Terminal Blocks 38.5423

Description
PCB Terminal, Spring, 23 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 23 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5423 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5423
Terminal Blocks 38.5423
PCB Terminal, Spring, 23 Pole, 10.0mm

PCB Terminal, Spring, 23 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5423 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5423
Fixed Terminal Blocks 38.5423
Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5423 38.5423
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6780 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
TERM BLCK Multi-Rail MTD DBL SUPP 120V - 1492-HM2K120 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers