Altech Corp. Terminal Blocks 38.5419

Description
PCB Terminal, Spring, 19 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 19 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5419 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5419
Terminal Blocks 38.5419
PCB Terminal, Spring, 19 Pole, 10.0mm

PCB Terminal, Spring, 19 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5419 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5419
Fixed Terminal Blocks 38.5419
Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5419 38.5419
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details