Altech Corp. Terminal Blocks 38.5414

Description
PCB Terminal, Spring, 14 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 14 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5414 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5414
Terminal Blocks 38.5414
PCB Terminal, Spring, 14 Pole, 10.0mm

PCB Terminal, Spring, 14 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5414 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5414
Fixed Terminal Blocks 38.5414
Fixed Terminal Blocks PCB Terminal, Spring, 14 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 14 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5414 38.5414
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF03F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.121 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers