Altech Corp. Terminal Blocks 38.5411

Description
PCB Terminal, Spring, 11 Pole, 10.0mm
Request a Quote
Description
PCB Terminal, Spring, 11 Pole, 10.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5411 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5411
Terminal Blocks 38.5411
PCB Terminal, Spring, 11 Pole, 10.0mm

PCB Terminal, Spring, 11 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5411 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5411
Fixed Terminal Blocks 38.5411
Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 10.0mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5411 38.5411
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CTMXX9P8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details