Altech Corp. Terminal Blocks 38.5405

Description
PCB Terminal, Spring, 5 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 5 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5405
Terminal Blocks 38.5405
PCB Terminal, Spring, 5 Pole, 10.0mm

PCB Terminal, Spring, 5 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5405 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5405
Fixed Terminal Blocks 38.5405
Fixed Terminal Blocks PCB Terminal, Spring, 5 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 5 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5405 38.5405
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.609 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Barrier Strips - 1-1546328-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2201/352-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers