Altech Corp. Terminal Blocks 38.5121

Description
PCB Terminal, Spring, 21 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 21 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5121 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5121
Terminal Blocks 38.5121
PCB Terminal, Spring, 21 Pole, 10.0mm

PCB Terminal, Spring, 21 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5121 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5121
Fixed Terminal Blocks 38.5121
Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5121 38.5121
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0A5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
35 square mm Feed-Through Terminal Block - 1492-J35 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers