Altech Corp. Terminal Blocks 38.5116

Description
PCB Terminal, Spring, 16 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 16 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5116 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5116
Terminal Blocks 38.5116
PCB Terminal, Spring, 16 Pole, 10.0mm

PCB Terminal, Spring, 16 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5116
Fixed Terminal Blocks 38.5116
Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 16 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5116 38.5116
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Single Row and Tri-Barrier Blocks - HD-1010-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details