Altech Corp. Terminal Blocks 38.4424

Description
PCB Terminal, Spring, 24 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 24 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4424 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4424
Terminal Blocks 38.4424
PCB Terminal, Spring, 24 Pole, 7.5mm

PCB Terminal, Spring, 24 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4424 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4424
Fixed Terminal Blocks 38.4424
Fixed Terminal Blocks PCB Terminal, Spring, 24 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 24 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4424 38.4424
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 24
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 39T6462 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details