Altech Corp. Terminal Blocks 38.442

Description
PCB Terminal, Spring, 20 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 20 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4420 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4420
Terminal Blocks 38.4420
PCB Terminal, Spring, 20 Pole, 7.5mm

PCB Terminal, Spring, 20 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4420 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4420
Fixed Terminal Blocks 38.4420
Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4420 38.4420
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 20
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIFXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details