Altech Corp. Terminal Blocks 38.4417

Description
PCB Terminal, Spring, 17 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 17 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4417 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4417
Terminal Blocks 38.4417
PCB Terminal, Spring, 17 Pole, 7.5mm

PCB Terminal, Spring, 17 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4417 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4417
Fixed Terminal Blocks 38.4417
Fixed Terminal Blocks PCB Terminal, Spring, 17 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 17 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4417 38.4417
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 17
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
PCB Terminal Blocks with Wire Guard - MSMXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details