Altech Corp. Terminal Blocks 38.4413

Description
PCB Terminal, Spring, 13 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 13 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4413 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4413
Terminal Blocks 38.4413
PCB Terminal, Spring, 13 Pole, 7.5mm

PCB Terminal, Spring, 13 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4413 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4413
Fixed Terminal Blocks 38.4413
Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4413 38.4413
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Contact elements - Contact element EF - (N) - EF033F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Pluggable Terminal Blocks - 1444093 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details