Altech Corp. Terminal Blocks 38.4209

Description
PCB Terminal, Spring, 9 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 9 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4209 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4209
Terminal Blocks 38.4209
PCB Terminal, Spring, 9 Pole, 7.5mm

PCB Terminal, Spring, 9 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4209
Fixed Terminal Blocks 38.4209
Fixed Terminal Blocks PCB Terminal, Spring, 9 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 9 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4209 38.4209
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg, Screw Not Included
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details