Altech Corp. Terminal Blocks 38.4123

Description
PCB Terminal, Spring, 23 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 23 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4123 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4123
Terminal Blocks 38.4123
PCB Terminal, Spring, 23 Pole, 7.5mm

PCB Terminal, Spring, 23 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4123 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4123
Fixed Terminal Blocks 38.4123
Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4123 38.4123
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details