Altech Corp. Terminal Blocks 38.4122

Description
PCB Terminal, Spring, 22 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 22 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4122 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4122
Terminal Blocks 38.4122
PCB Terminal, Spring, 22 Pole, 7.5mm

PCB Terminal, Spring, 22 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4122 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4122
Fixed Terminal Blocks 38.4122
Fixed Terminal Blocks PCB Terminal, Spring, 22 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 22 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4122 38.4122
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 22
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6760 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
TERM BLCK Rail MTD 1P 25A RED - 1492-F1RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
View Details
2 suppliers