Altech Corp. Terminal Blocks 38.4111

Description
PCB Terminal, Spring, 11 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 11 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4111 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4111
Terminal Blocks 38.4111
PCB Terminal, Spring, 11 Pole, 7.5mm

PCB Terminal, Spring, 11 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4111
Fixed Terminal Blocks 38.4111
Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4111 38.4111
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444335 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details