Altech Corp. Terminal Blocks 38.3625

Description
PCB Terminal, Spring, 25 Pole, 5.08mm
Request a Quote
Description
PCB Terminal, Spring, 25 Pole, 5.08mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.3625 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.3625
Terminal Blocks 38.3625
PCB Terminal, Spring, 25 Pole, 5.08mm

PCB Terminal, Spring, 25 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 38.3625 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.3625
Fixed Terminal Blocks 38.3625
Fixed Terminal Blocks PCB Terminal, Spring, 25 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Spring, 25 Pole, 5.08mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.3625 38.3625
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 25
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details