Altech Corp. Terminal Blocks 38.3611

Description
PCB Terminal, Spring, 11 Pole, 5.08mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 11 Pole, 5.08mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.3611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.3611
Terminal Blocks 38.3611
PCB Terminal, Spring, 11 Pole, 5.08mm

PCB Terminal, Spring, 11 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 38.3611 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.3611
Fixed Terminal Blocks 38.3611
Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Spring, 11 Pole, 5.08mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.3611 38.3611
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details