Altech Corp. Terminal Blocks 38.3608

Description
PCB Terminal, Spring, 8 Pole, 5.08mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 8 Pole, 5.08mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.3608 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.3608
Terminal Blocks 38.3608
PCB Terminal, Spring, 8 Pole, 5.08mm

PCB Terminal, Spring, 8 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 38.3608 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.3608
Fixed Terminal Blocks 38.3608
Fixed Terminal Blocks PCB Terminal, Spring, 8 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Spring, 8 Pole, 5.08mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.3608 38.3608
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB High-Power Terminal Blocks - OTB-910-BL-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 15638 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Current Rating 24 amps
View Details