Altech Corp. US Pin Spacing Double Level Headers 37.848

Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Double Level Headers - 37.848 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Double Level Headers
37.848
US Pin Spacing Double Level Headers 37.848
Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required. Features: Multipole, Modular Construction High Density Horizontal or Vertical, Open Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal and vertical open end headers offer different wire entry options and enhance plug accessibility. Ideal for applications where board real estate is limited or where high density wiring is required.

Features:

  • Multipole, Modular Construction
  • High Density
  • Horizontal or Vertical, Open Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Fixed Terminal Blocks - 37.848 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
37.848
Fixed Terminal Blocks 37.848
Fixed Terminal Blocks STLZ975/48-o DbleLvl V-Header 5.08mm

Fixed Terminal Blocks STLZ975/48-o DbleLvl V-Header 5.08mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 37.848 37.848
Product Name US Pin Spacing Double Level Headers Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.554 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.902 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers