Altech Corp. US Pin Spacing Headers 37.663

Description
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Headers - 37.663 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Headers
37.663
US Pin Spacing Headers 37.663
The 45° header orientation facilitates plug insertion and removal in hard to access spaces. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

The 45° header orientation facilitates plug insertion and removal in hard to access spaces.

Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Fixed Terminal Blocks - 37.663 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
37.663
Fixed Terminal Blocks 37.663
Fixed Terminal Blocks STLZ990/13-w 45DHead ClsdEnd 5.08mm

Fixed Terminal Blocks STLZ990/13-w 45DHead ClsdEnd 5.08mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 37.663 37.663
Product Name US Pin Spacing Headers Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 13 13
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Terminal Blocks - 30.372 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.605/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - 30.474 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details