Altech Corp. Metric Pin Spacing Headers 37.573

Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Headers - 37.573 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Headers
37.573
Metric Pin Spacing Headers 37.573
Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging. Features: Multipole, Single Mold Construction Industry Standard Compatible Horizontal and Vertical Open and Closed Ends Housing Material: Polyamide 6.6 Standard Color: Green

Horizontal or vertical headers offer different wire entry options and enhance plug accessibility. Closed end headers prevent misplugging.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Horizontal and Vertical
  • Open and Closed Ends
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Pluggable Terminal Blocks - 37.573 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
37.573
Pluggable Terminal Blocks 37.573
Pluggable Terminal Blocks PCB Header, 23 Pole, 5.00mm

Pluggable Terminal Blocks PCB Header, 23 Pole, 5.00mm

Buy Now

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 37.573 37.573
Product Name Metric Pin Spacing Headers Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.507 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.673 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.016 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers