Altech Corp. US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.453

Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers - 36.453 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers
36.453
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.453
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For use in industrial plug-in applications where space is limited.

Horizontal and vertical headers offer different wire entry options and enhance plug accessibility.

Features:

  • Closed end designs help prevent misplugging.
  • Multipole, Single Mold Design
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 36.453 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.453
Terminal Blocks 36.453
PCB Header, 3 Pole, 3.81mm

PCB Header, 3 Pole, 3.81mm

Buy Now
Pluggable Terminal Blocks - 36.453 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.453
Pluggable Terminal Blocks 36.453
Pluggable Terminal Blocks STLZ1555/3-wPC3.81mm

Pluggable Terminal Blocks STLZ1555/3-wPC3.81mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.453 36.453 36.453
Product Name US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 3 53
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.259 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.061 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.207 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers