Altech Corp. Terminal Blocks 36.319

Description
PCB Plug, 19 Pole, 3.81mm, horizontal
Request a Quote
Description
PCB Plug, 19 Pole, 3.81mm, horizontal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 36.319 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.319
Terminal Blocks 36.319
PCB Plug, 19 Pole, 3.81mm, horizontal

PCB Plug, 19 Pole, 3.81mm, horizontal

Buy Now
Pluggable Terminal Blocks - 36.319 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.319
Pluggable Terminal Blocks 36.319
Pluggable Terminal Blocks PCB Plug, 19 Pole, 3.81mm, horizontal

Pluggable Terminal Blocks PCB Plug, 19 Pole, 3.81mm, horizontal

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 36.319 36.319
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468260 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-8199-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - 2223.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details