Altech Corp. US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.315

Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers - 36.315 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers
36.315
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.315
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For use in industrial plug-in applications where space is limited.

Horizontal and vertical headers offer different wire entry options and enhance plug accessibility.

Features:

  • Closed end designs help prevent misplugging.
  • Multipole, Single Mold Design
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 36.315 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.315
Terminal Blocks 36.315
PCB Plug, 15 Pole, 3.81mm, horizontal

PCB Plug, 15 Pole, 3.81mm, horizontal

Buy Now
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;15 POLES - 70077491 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;15 POLES
70077491
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;15 POLES 70077491
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AW G;15 POLES

TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;15 POLES

Supplier's Site
Pluggable Terminal Blocks - 36.315 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.315
Pluggable Terminal Blocks 36.315
Pluggable Terminal Blocks AKZ1550/15PC3.81mm

Pluggable Terminal Blocks AKZ1550/15PC3.81mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.315 36.315 70077491 36.315
Product Name US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers Terminal Blocks TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;15 POLES Pluggable Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Pluggable Terminal Blocks
# of Contacts 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.27 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Metric Pin Spacing Tubular Screw Clamp Plug - 30.331 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details