Altech Corp. US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.312

Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers - 36.312 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers
36.312
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.312
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For use in industrial plug-in applications where space is limited.

Horizontal and vertical headers offer different wire entry options and enhance plug accessibility.

Features:

  • Closed end designs help prevent misplugging.
  • Multipole, Single Mold Design
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 36.312 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.312
Terminal Blocks 36.312
PCB Plug, 12 Pole, 3.81mm, horizontal

PCB Plug, 12 Pole, 3.81mm, horizontal

Buy Now
Pluggable Terminal Blocks - 36.312 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.312
Pluggable Terminal Blocks 36.312
Pluggable Terminal Blocks AKZ1550/12PC3.81mm

Pluggable Terminal Blocks AKZ1550/12PC3.81mm

Buy Now Datasheet
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;12 POLES - 70077497 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;12 POLES
70077497
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;12 POLES 70077497
TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AW G;12 POLES

TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;12 POLES

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.312 36.312 36.312 70077497
Product Name US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers Terminal Blocks Pluggable Terminal Blocks TERMINAL BLOCK;PCB;MINI PLUG;8A/300V;28-16AWG;12 POLES
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.156 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.173 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers