Altech Corp. US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.307

Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers - 36.307 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers
36.307
US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers 36.307
For use in industrial plug-in applications where space is limited. Horizontal and vertical headers offer different wire entry options and enhance plug accessibility. Features: Closed end designs help prevent misplugging. Multipole, Single Mold Design Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For use in industrial plug-in applications where space is limited.

Horizontal and vertical headers offer different wire entry options and enhance plug accessibility.

Features:

  • Closed end designs help prevent misplugging.
  • Multipole, Single Mold Design
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 36.307 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.307
Terminal Blocks 36.307
PCB Plug, 7 Pole, 3.81mm, horizontal

PCB Plug, 7 Pole, 3.81mm, horizontal

Buy Now
Pluggable Terminal Blocks - 36.307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.307
Pluggable Terminal Blocks 36.307
Pluggable Terminal Blocks AKZ1550/7PC3.81mm

Pluggable Terminal Blocks AKZ1550/7PC3.81mm

Buy Now Datasheet
Plug, Terminal Block; 28 to 16 AWG; 7; Horizontal; 8 A; 300 V; Screw Cage - 70078477 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 28 to 16 AWG; 7; Horizontal; 8 A; 300 V; Screw Cage
70078477
Plug, Terminal Block; 28 to 16 AWG; 7; Horizontal; 8 A; 300 V; Screw Cage 70078477
Polyamide 6.6 Housing , 8 A , 0.098 in. Mounting Hole Size, Plug Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. AKZ1550 Plug. 3.81 mm (0.150") pole spacing. 8 A, 300 V, 28-16 AWG. Wire entry in same direction as plug-in. Mate with STLZ1550 and STLZ1555 mini headers. Color: Green. Single Mold Construction Low Profile Design Standard Color: Green

Polyamide 6.6 Housing , 8 A , 0.098 in. Mounting Hole Size, Plug
Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available.
AKZ1550 Plug. 3.81 mm (0.150") pole spacing. 8 A, 300 V, 28-16 AWG. Wire entry in same direction as plug-in. Mate with STLZ1550 and STLZ1555 mini headers. Color: Green.

  • Single Mold Construction
  • Low Profile Design
  • Standard Color: Green
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.307 36.307 36.307 70078477
Product Name US Pin Spacing Mini Pluggable Screw-Cage Clamp Plug And Headers Terminal Blocks Pluggable Terminal Blocks Plug, Terminal Block; 28 to 16 AWG; 7; Horizontal; 8 A; 300 V; Screw Cage
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.152 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - 29.054 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details