Altech Corp. Metric Pin Spacing Screw-Cage Clamp Plug 36.253

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Screw-Cage Clamp Plug - 36.253 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Screw-Cage Clamp Plug
36.253
Metric Pin Spacing Screw-Cage Clamp Plug 36.253
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tab Prevents Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Greenc
Buy Now Datasheet
Terminal Blocks - 36.253 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.253
Terminal Blocks 36.253
PCB Plug, 3 Pole, 5.00mm, vertical

PCB Plug, 3 Pole, 5.00mm, vertical

Buy Now
Pluggable Terminal Blocks - 36.253 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.253
Pluggable Terminal Blocks 36.253
Pluggable Terminal Blocks BU08/3 PCB

Pluggable Terminal Blocks BU08/3 PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.253 36.253 36.253
Product Name Metric Pin Spacing Screw-Cage Clamp Plug Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 3
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details
Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.674 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers