Altech Corp. Metric Pin Spacing Screw-Cage Clamp Plug 36.215

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Screw-Cage Clamp Plug - 36.215 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Screw-Cage Clamp Plug
36.215
Metric Pin Spacing Screw-Cage Clamp Plug 36.215
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tab Prevents Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Greenc
Buy Now Datasheet
Terminal Blocks - 36.215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.215
Terminal Blocks 36.215
PCB Plug, 15 Pole, 5.00mm, vertical

PCB Plug, 15 Pole, 5.00mm, vertical

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 36.215 36.215
Product Name Metric Pin Spacing Screw-Cage Clamp Plug Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.074 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.064 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers