Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 36.052

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 36.052 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
36.052
US Pin Spacing Screw-Cage Clamp Plugs 36.052
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously.

Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tab Prevents Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Pluggable Terminal Blocks - 36.052 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.052
Pluggable Terminal Blocks 36.052
Pluggable Terminal Blocks BU04/2PCB

Pluggable Terminal Blocks BU04/2PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 36.052 36.052
Product Name US Pin Spacing Screw-Cage Clamp Plugs Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 2 52
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.056 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers