The 35SM0GR-L is a stud-mounted semiconductor fuse with a microswitch holder, offering full-range overload and short-circuit protection for semiconductor devices such as diodes and SCRs, operating at up to 660V AC. It belongs to the gR operating class and is rated for 35A. The fuse has a body width of 50 mm and a fixed center distance of 100 mm, conforming to DIN 43653 standards. It shares dimensions and functionality with other SM0GR-L variants in the series.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 35SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |