The 35SM00GR is a stud-mounted semiconductor fuse in the NH series, designed for short-circuit protection of devices such as diodes and SCRs, with operating class gR and a voltage rating of 660 V AC. It features a super fast blow characteristic and complies with VDE 0636 and IEC 269 standards. The fuse has a current rating of 35 A and uses a stud mount configuration with a microswitch holder, consistent with other variants in the NH00/SM-L and NH0/SM-L series. Its physical dimensions align with the NH00 stud-mount style, including an overall length of 100 mm (3.94 in) and a thickness of 20 mm (0.79 in).
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 35SM00GR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |