The 35SM00CGR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, rated for 660 V AC and designed for full-range overload and short circuit protection in applications involving diodes and SCRs. It complies with IEC, DIN, and VDE standards and features super fast blow characteristics. The fuse has a red, orange, or blue imprint and is part of the NH00C/SM-L series with dimensions A: 69 mm, D: 28 mm, and E: 50 mm. The microswitch holder provides position detection functionality.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 35SM00CGR-L | 35SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Stud Mount | |
| Approvals / Standards | IEC; VDE |