The 35NZ02SC is a Neozed fuse for semiconductor protection, operating class gR, rated for 35 A up to 440 V AC and 250 V DC. It has a D02 size body with a diameter of 15.3 mm, designed to fit only with corresponding D02 Screw Caps and Fuse Bases. The fuse features a color-coded indicator and is compatible with 35 mm DIN rail-mounted fuse bases. It meets VDE 0636 and IEC 269 standards and is dimensioned to DIN 49522.
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 35A 440VAC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 35NZ02SC | 35NZ02SC | 35NZ02SC |
| Product Name | Semiconductor Protection Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |