Altech Corp. Slow Blow Neozed Fuses 35NZ02GL

Description
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Request a Quote Datasheet
Description
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slow Blow Neozed Fuses - 35NZ02GL - Altech Corp.
Flemington, NJ, USA
Slow Blow Neozed Fuses
35NZ02GL
Slow Blow Neozed Fuses 35NZ02GL
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.

Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.

Buy Now Datasheet
Fuses - 35NZ02GL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fuse,Neozed [10]

Fuse,Neozed [10]

Buy Now
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
35NZ02GL
Circuit Protection - Electrical, Specialty Fuses 35NZ02GL
FUSE CARTRIDGE 35A 380VAC

FUSE CARTRIDGE 35A 380VAC

Supplier's Site
Fuse;Neozed;Slow Blow;35A;Sz D02;Class gL/gG;Dims 0.43x1.42
Fort Worth, TX, USA
Fuse;Neozed;Slow Blow;35A;Sz D02;Class gL/gG;Dims 0.43x1.42";Glass;380VAC
70025346
Fuse;Neozed;Slow Blow;35A;Sz D02;Class gL/gG;Dims 0.43x1.42";Glass;380VAC 70025346
Neozed Fuse, Slow Blow, 380 VAC, (0.60 " D, 1.42 " L) 380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.

Neozed Fuse, Slow Blow, 380 VAC, (0.60 " D, 1.42 " L)
380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number 35NZ02GL 35NZ02GL 35NZ02GL 70025346
Product Name Slow Blow Neozed Fuses Fuses Circuit Protection - Electrical, Specialty Fuses Fuse;Neozed;Slow Blow;35A;Sz D02;Class gL/gG;Dims 0.43x1.42";Glass;380VAC
Fuse Type Protective
Mounting Screw Cap or Fuse Base Panel/DIN Rail
Approvals / Standards IEC; VDE
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 8 amps
View Details
Fuses - 004110381 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 32 amps
View Details
Fuses - 004110378 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details