The 35NH2GL is an NH series knife-blade fuse rated for 35 A at 500 V AC, designed for line protection with operating class gL/gG. It features knife blade terminals and is sized as NH2 with overall dimensions of 150 mm length, 48 mm depth, 40 mm width, and 20 mm blade thickness, standardized to DIN 43620. The fuse mounts into compatible fuse bases with a fixing center distance of 110 mm.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 35NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |