The 35NH2AM is a knife-blade fuse rated for motor protection up to 500V AC with a current rating of 35A. It has an overall length of 150 mm, body length of 65 mm, body depth of 48 mm, blade width of 40 mm, and a fixing center of 110 mm, conforming to DIN 43620. The fuse uses the aM operating class for slow overload and fast short-circuit protection, and is marked with a green imprint. It is designed for mounting in fuse bases and is part of the NH series supporting currents from 2 to 1600 A.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 35NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |