The 35NH1GR-6 is an NH-series knife-blade fuse rated for 660V AC and 35A, designed for semiconductor protection with a gR operating class. It features knife blades at both ends for mounting into fuse bases, with overall dimensions of 135 mm length, 29 mm width, and 6 mm thickness, consistent with the NH1/C size. The fuse complies with VDE 0636 and IEC 269 standards and incorporates a red, orange, or blue imprint typical for gR-class devices. It is part of a family of fuses available in multiple current and voltage ratings for semiconductor protection up to 660V AC.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 35NH1GR-6 | 35NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |