The 35NH1GL is a knife-blade fuse for line protection up to 500V AC with operating class gL/gG, rated for 35 A. It has an overall length of 135 mm, body depth of 42 mm, body width of 29 mm, blade width of 6 mm, and blade thickness of 15 mm, with fixing center at 110 mm. This fuse conforms to DIN 43620 and mounts into standard NH1 fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 35NH1GL | 35NH1GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses |
| Fuse Type | Blade |