The 35NH1AM is a knife-blade fuse in the NH series rated for motor protection up to 500V AC with a current rating of 35 A. It features a size 1/C package with overall dimensions of 135 mm in length, 65 mm in body length, 42 mm in depth, 29 mm in blade width, 6 mm in blade thickness, and a fixing center at 110 mm. It complies with VDE 0636 and IEC 269 standards and is designed for slow overload protection with fast short-circuit response.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 35NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |