The 35NH0GL is a knife blade fuse rated for 35 A at 500 V AC, designed for line protection in power distribution applications. It has a gL/gG operating class, providing slow-acting overload protection. The fuse is sized as NH00/A, with overall dimensions of 79 mm in length, 28 mm in blade width, 42.5 mm in depth, and 15 mm in blade thickness. Mounting is via knife blades into compatible fuse bases, which are available in single or three-pole configurations for panel or DIN rail installation.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 35A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 35NH0GL | 35NH0GL | 35NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |